Vishay Intertechnology, Inc. RES 821 OHM 1/2W 0.5% AXIAL CMF55821R00DEBF

Description
RES 821ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 821ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 821 OHM 1/2W 0.5% AXIAL - CMF55821R00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 821 OHM 1/2W 0.5% AXIAL
CMF55821R00DEBF
RES 821 OHM 1/2W 0.5% AXIAL CMF55821R00DEBF
RES 821ohm 1/2W 0.5% AXIAL

RES 821ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55821R00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55821R00DEBF-ND
Through Hole Resistors CMF55821R00DEBF-ND
821 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

821 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55821R00DEBF CMF55821R00DEBF-ND
Product Name RES 821 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 821 ohms 821 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details