Vishay Intertechnology, Inc. Metal Film Resistors - CMF55820R00JKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55820R00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55820R00JKEK
Metal Film Resistors - CMF55820R00JKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55820R00JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00JKEK-ND
Through Hole Resistors CMF55820R00JKEK-ND
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820 5% T-1 Ek E3 Vishay - 69P1760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820 5% T-1 Ek E3 Vishay
69P1760
Cmf-55 820 5% T-1 Ek E3 Vishay 69P1760
CMF-55 820 5% T-1 EK e3

CMF-55 820 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00JKEK CMF55820R00JKEK-ND 69P1760
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 820 5% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details