Vishay Intertechnology, Inc. RES 820 OHM 1/2W 5% AXIAL CMF55820R00JKBF

Description
RES 820ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 5% AXIAL - CMF55820R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 5% AXIAL
CMF55820R00JKBF
RES 820 OHM 1/2W 5% AXIAL CMF55820R00JKBF
RES 820ohm 1/2W 5% AXIAL

RES 820ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00JKBF-ND
Through Hole Resistors CMF55820R00JKBF-ND
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55820R00JKBF CMF55820R00JKBF-ND
Product Name RES 820 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details