Vishay Intertechnology, Inc. Through Hole Resistors CMF55820R00FKRE39

Description
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55820R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKRE39-ND
Through Hole Resistors CMF55820R00FKRE39-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/2W 1% AXIAL - CMF55820R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 1% AXIAL
CMF55820R00FKRE39
RES 820 OHM 1/2W 1% AXIAL CMF55820R00FKRE39
RES 820ohm 1/2W 1% AXIAL

RES 820ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 820 1% T-1 R36 Vishay - 69P1756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 820 1% T-1 R36 Vishay
69P1756
Cmf-55-39 820 1% T-1 R36 Vishay 69P1756
CMF-55-39 820 1% T-1 R36

CMF-55-39 820 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKRE39-ND CMF55820R00FKRE39 69P1756
Product Name Through Hole Resistors RES 820 OHM 1/2W 1% AXIAL Cmf-55-39 820 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details