Vishay Intertechnology, Inc. Metal Film Resistors - CMF55820R00FKEK

Description
Metal Film Resistors - Through Hole CMF-55 820 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 820 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55820R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55820R00FKEK
Metal Film Resistors - CMF55820R00FKEK
Metal Film Resistors - Through Hole CMF-55 820 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 820 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF55820R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKEK-ND
Through Hole Resistors CMF55820R00FKEK-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820 1% T-1 Ek E3 Vishay - 48P7208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820 1% T-1 Ek E3 Vishay
48P7208
Cmf-55 820 1% T-1 Ek E3 Vishay 48P7208
CMF-55 820 1% T-1 EK e3

CMF-55 820 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKEK CMF55820R00FKEK-ND 48P7208
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 820 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details