Vishay Intertechnology, Inc. RES 820 OHM 1/2W 1% AXIAL CMF55820R00FKEB

Description
RES 820ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 1% AXIAL - CMF55820R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 1% AXIAL
CMF55820R00FKEB
RES 820 OHM 1/2W 1% AXIAL CMF55820R00FKEB
RES 820ohm 1/2W 1% AXIAL

RES 820ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKEB-ND
Through Hole Resistors CMF55820R00FKEB-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820 1% T-1 Eb E3 Vishay - 48P7207 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820 1% T-1 Eb E3 Vishay
48P7207
Cmf-55 820 1% T-1 Eb E3 Vishay 48P7207
CMF-55 820 1% T-1 EB e3

CMF-55 820 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKEB CMF55820R00FKEB-ND 48P7207
Product Name RES 820 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 820 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details