Vishay Intertechnology, Inc. Through Hole Resistors CMF55820R00FKEA39

Description
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55820R00FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKEA39-ND
Through Hole Resistors CMF55820R00FKEA39-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55820R00FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55820R00FKEA39
Metal Film Resistors - CMF55820R00FKEA39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-39 820 1% T-1 Ea E3 Vishay - 69P1753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 820 1% T-1 Ea E3 Vishay
69P1753
Cmf-55-39 820 1% T-1 Ea E3 Vishay 69P1753
CMF-55-39 820 1% T-1 EA e3

CMF-55-39 820 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKEA39-ND CMF55820R00FKEA39 69P1753
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-39 820 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers