Vishay Intertechnology, Inc. RES 820 OHM 1/2W 1% AXIAL CMF55820R00FKEA

Description
RES 820ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 1% AXIAL - CMF55820R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 1% AXIAL
CMF55820R00FKEA
RES 820 OHM 1/2W 1% AXIAL CMF55820R00FKEA
RES 820ohm 1/2W 1% AXIAL

RES 820ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKEA-ND
Through Hole Resistors CMF55820R00FKEA-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820 1% T-1 Ea E3 Vishay - 48P7206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820 1% T-1 Ea E3 Vishay
48P7206
Cmf-55 820 1% T-1 Ea E3 Vishay 48P7206
CMF-55 820 1% T-1 EA e3

CMF-55 820 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKEA CMF55820R00FKEA-ND 48P7206
Product Name RES 820 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 820 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers