Vishay Intertechnology, Inc. Metal Film Resistors - CMF55820R00FKBF39

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55820R00FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55820R00FKBF39
Metal Film Resistors - CMF55820R00FKBF39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55820R00FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKBF39-ND
Through Hole Resistors CMF55820R00FKBF39-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 820 1% T-1 B14 Vishay - 69P1752 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 820 1% T-1 B14 Vishay
69P1752
Cmf-55-39 820 1% T-1 B14 Vishay 69P1752
CMF-55-39 820 1% T-1 B14

CMF-55-39 820 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKBF39 CMF55820R00FKBF39-ND 69P1752
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-39 820 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers