Vishay Intertechnology, Inc. Through Hole Resistors CMF55820R00FKBF

Description
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55820R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820R00FKBF-ND
Through Hole Resistors CMF55820R00FKBF-ND
820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/2W 1% AXIAL - CMF55820R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 1% AXIAL
CMF55820R00FKBF
RES 820 OHM 1/2W 1% AXIAL CMF55820R00FKBF
RES 820ohm 1/2W 1% AXIAL

RES 820ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 820 1% T-1 B14 Vishay - 69P1751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820 1% T-1 B14 Vishay
69P1751
Cmf-55 820 1% T-1 B14 Vishay 69P1751
CMF-55 820 1% T-1 B14

CMF-55 820 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820R00FKBF-ND CMF55820R00FKBF 69P1751
Product Name Through Hole Resistors RES 820 OHM 1/2W 1% AXIAL Cmf-55 820 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details