Vishay Intertechnology, Inc. RES 820K OHM 1/2W 2% AXIAL CMF55820K00GLR6

Description
RES 820Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 2% AXIAL - CMF55820K00GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 2% AXIAL
CMF55820K00GLR6
RES 820K OHM 1/2W 2% AXIAL CMF55820K00GLR6
RES 820Kohm 1/2W 2% AXIAL

RES 820Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820K00GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820K00GLR6-ND
Through Hole Resistors CMF55820K00GLR6-ND
820 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820K 2% T-0 Re6 Vishay - 69P1745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820K 2% T-0 Re6 Vishay
69P1745
Cmf-55 820K 2% T-0 Re6 Vishay 69P1745
CMF-55 820K 2% T-0 RE6

CMF-55 820K 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820K00GLR6 CMF55820K00GLR6-ND 69P1745
Product Name RES 820K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 820K 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details