Vishay Intertechnology, Inc. RES 820K OHM 1/2W 1% AXIAL CMF55820K00FKEA

Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 1% AXIAL - CMF55820K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 1% AXIAL
CMF55820K00FKEA
RES 820K OHM 1/2W 1% AXIAL CMF55820K00FKEA
RES 820Kohm 1/2W 1% AXIAL

RES 820Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820K00FKEA-ND
Through Hole Resistors CMF55820K00FKEA-ND
820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820K 1% T-1 Ea E3 Vishay - 48P7205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820K 1% T-1 Ea E3 Vishay
48P7205
Cmf-55 820K 1% T-1 Ea E3 Vishay 48P7205
CMF-55 820K 1% T-1 EA e3

CMF-55 820K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820K00FKEA CMF55820K00FKEA-ND 48P7205
Product Name RES 820K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 820K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details