Vishay Intertechnology, Inc. RES 820K OHM 1/2W 1% AXIAL CMF55820K00FHEK

Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 1% AXIAL - CMF55820K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 1% AXIAL
CMF55820K00FHEK
RES 820K OHM 1/2W 1% AXIAL CMF55820K00FHEK
RES 820Kohm 1/2W 1% AXIAL

RES 820Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820K00FHEK-ND
Through Hole Resistors CMF55820K00FHEK-ND
820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820K 1% T-2 Ek E3 Vishay - 69P1741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820K 1% T-2 Ek E3 Vishay
69P1741
Cmf-55 820K 1% T-2 Ek E3 Vishay 69P1741
CMF-55 820K 1% T-2 EK e3

CMF-55 820K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820K00FHEK CMF55820K00FHEK-ND 69P1741
Product Name RES 820K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 820K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details