Vishay Intertechnology, Inc. RES 820K OHM 1/2W 1% AXIAL CMF55820K00FHEB

Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 1% AXIAL - CMF55820K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 1% AXIAL
CMF55820K00FHEB
RES 820K OHM 1/2W 1% AXIAL CMF55820K00FHEB
RES 820Kohm 1/2W 1% AXIAL

RES 820Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820K00FHEB-ND
Through Hole Resistors CMF55820K00FHEB-ND
820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 820K 1% T-2 Eb E3 Vishay - 69P1740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 820K 1% T-2 Eb E3 Vishay
69P1740
Cmf-55 820K 1% T-2 Eb E3 Vishay 69P1740
CMF-55 820K 1% T-2 EB e3

CMF-55 820K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820K00FHEB CMF55820K00FHEB-ND 69P1740
Product Name RES 820K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 820K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details