Vishay Intertechnology, Inc. RES 820K OHM 1/2W 1% AXIAL CMF55820K00FHBF

Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 1% AXIAL - CMF55820K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 1% AXIAL
CMF55820K00FHBF
RES 820K OHM 1/2W 1% AXIAL CMF55820K00FHBF
RES 820Kohm 1/2W 1% AXIAL

RES 820Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820K00FHBF-ND
Through Hole Resistors CMF55820K00FHBF-ND
820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 820 Kohm, +/1 Percent, 50 Ppm Vishay - 41C8506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 820 Kohm, +/1 Percent, 50 Ppm Vishay
41C8506
Cmf55, 820 Kohm, +/1 Percent, 50 Ppm Vishay 41C8506
CMF55, 820 kOhm, +/- 1 Percent, 50 ppm

CMF55, 820 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55820K00FHBF CMF55820K00FHBF-ND 41C8506
Product Name RES 820K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 820 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details