Vishay Intertechnology, Inc. RES 820K OHM 1/2W 1% AXIAL CMF55820K00FEEA

Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 1% AXIAL - CMF55820K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 1% AXIAL
CMF55820K00FEEA
RES 820K OHM 1/2W 1% AXIAL CMF55820K00FEEA
RES 820Kohm 1/2W 1% AXIAL

RES 820Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55820K00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55820K00FEEA-ND
Through Hole Resistors CMF55820K00FEEA-ND
820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55820K00FEEA CMF55820K00FEEA-ND
Product Name RES 820K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details