Vishay Intertechnology, Inc. RES 81.6 OHM 1/2W .5% AXIAL CMF5581R600DHEK

Description
RES 81.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 81.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6 OHM 1/2W .5% AXIAL - CMF5581R600DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6 OHM 1/2W .5% AXIAL
CMF5581R600DHEK
RES 81.6 OHM 1/2W .5% AXIAL CMF5581R600DHEK
RES 81.6ohm 1/2W .5% AXIAL

RES 81.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5581R600DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5581R600DHEK-ND
Through Hole Resistors CMF5581R600DHEK-ND
81.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

81.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5581R600DHEK CMF5581R600DHEK-ND
Product Name RES 81.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81.6 ohms 81.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details