Vishay Intertechnology, Inc. RES 81.6K OHM 1/2W .1% AXIAL CMF5581K600BHEB

Description
RES 81.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 81.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1/2W .1% AXIAL - CMF5581K600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/2W .1% AXIAL
CMF5581K600BHEB
RES 81.6K OHM 1/2W .1% AXIAL CMF5581K600BHEB
RES 81.6Kohm 1/2W .1% AXIAL

RES 81.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5581K600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5581K600BHEB-ND
Through Hole Resistors CMF5581K600BHEB-ND
81.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

81.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 81.6K .1% T-2 Eb E3 Vishay - 69P1669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 81.6K .1% T-2 Eb E3 Vishay
69P1669
Cmf-55 81.6K .1% T-2 Eb E3 Vishay 69P1669
CMF-55 81.6K .1% T-2 EB e3

CMF-55 81.6K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5581K600BHEB CMF5581K600BHEB-ND 69P1669
Product Name RES 81.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 81.6K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers