Vishay Intertechnology, Inc. RES 816 OHM 1/2W .1% AXIAL CMF55816R00BHR6

Description
RES 816ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/2W .1% AXIAL - CMF55816R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/2W .1% AXIAL
CMF55816R00BHR6
RES 816 OHM 1/2W .1% AXIAL CMF55816R00BHR6
RES 816ohm 1/2W .1% AXIAL

RES 816ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55816R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55816R00BHR6-ND
Through Hole Resistors CMF55816R00BHR6-ND
816 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

816 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,816Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,816Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8458
Resistor,metal Film,816Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8458
Resistor,Metal Film,816Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,816Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55816R00BHR6 CMF55816R00BHR6-ND 41C8458
Product Name RES 816 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,816Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers