Vishay Intertechnology, Inc. RES 816 OHM 1/2W .1% AXIAL CMF55816R00BHEB

Description
RES 816ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/2W .1% AXIAL - CMF55816R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/2W .1% AXIAL
CMF55816R00BHEB
RES 816 OHM 1/2W .1% AXIAL CMF55816R00BHEB
RES 816ohm 1/2W .1% AXIAL

RES 816ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55816R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55816R00BHEB-ND
Through Hole Resistors CMF55816R00BHEB-ND
816 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

816 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 816 .1% T-2 Eb E3 Vishay - 69P1674 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 816 .1% T-2 Eb E3 Vishay
69P1674
Cmf-55 816 .1% T-2 Eb E3 Vishay 69P1674
CMF-55 816 .1% T-2 EB e3

CMF-55 816 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55816R00BHEB CMF55816R00BHEB-ND 69P1674
Product Name RES 816 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 816 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details