Vishay Intertechnology, Inc. Metal Film Resistors - CMF55816R00BHBF

Description
Metal Film Resistors - Through Hole 816ohm .1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 816ohm .1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55816R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55816R00BHBF
Metal Film Resistors - CMF55816R00BHBF
Metal Film Resistors - Through Hole 816ohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 816ohm .1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55816R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55816R00BHBF-ND
Through Hole Resistors CMF55816R00BHBF-ND
816 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

816 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 816 .1% T-2 B14 Vishay - 69P1673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 816 .1% T-2 B14 Vishay
69P1673
Cmf-55 816 .1% T-2 B14 Vishay 69P1673
CMF-55 816 .1% T-2 B14

CMF-55 816 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55816R00BHBF CMF55816R00BHBF-ND 69P1673
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 816 .1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details