Vishay Intertechnology, Inc. RES 816K OHM 1/2W .5% AXIAL CMF55816K00DHBF

Description
RES 816Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 816Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816K OHM 1/2W .5% AXIAL - CMF55816K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816K OHM 1/2W .5% AXIAL
CMF55816K00DHBF
RES 816K OHM 1/2W .5% AXIAL CMF55816K00DHBF
RES 816Kohm 1/2W .5% AXIAL

RES 816Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55816K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55816K00DHBF-ND
Through Hole Resistors CMF55816K00DHBF-ND
816 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

816 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55816K00DHBF CMF55816K00DHBF-ND
Product Name RES 816K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details