Vishay Intertechnology, Inc. Through Hole Resistors CMF5580R800DHEK

Description
80.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580R800DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R800DHEK-ND
Through Hole Resistors CMF5580R800DHEK-ND
80.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.8 OHM 1/2W 0.5% AXIAL - CMF5580R800DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.8 OHM 1/2W 0.5% AXIAL
CMF5580R800DHEK
RES 80.8 OHM 1/2W 0.5% AXIAL CMF5580R800DHEK
RES 80.8ohm 1/2W 0.5% AXIAL

RES 80.8ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 80.8 .5% T-2 Ek E3 Vishay - 69P1623 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.8 .5% T-2 Ek E3 Vishay
69P1623
Cmf-55 80.8 .5% T-2 Ek E3 Vishay 69P1623
CMF-55 80.8 .5% T-2 EK e3

CMF-55 80.8 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R800DHEK-ND CMF5580R800DHEK 69P1623
Product Name Through Hole Resistors RES 80.8 OHM 1/2W 0.5% AXIAL Cmf-55 80.8 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.8 ohms 80.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details