Vishay Intertechnology, Inc. RES 80.8 OHM 1/2W 0.5% AXIAL CMF5580R800DHBF

Description
RES 80.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 80.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.8 OHM 1/2W 0.5% AXIAL - CMF5580R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.8 OHM 1/2W 0.5% AXIAL
CMF5580R800DHBF
RES 80.8 OHM 1/2W 0.5% AXIAL CMF5580R800DHBF
RES 80.8ohm 1/2W 0.5% AXIAL

RES 80.8ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R800DHBF-ND
Through Hole Resistors CMF5580R800DHBF-ND
80.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80.8 .5% T-2 B14 Vishay - 69P1622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.8 .5% T-2 B14 Vishay
69P1622
Cmf-55 80.8 .5% T-2 B14 Vishay 69P1622
CMF-55 80.8 .5% T-2 B14

CMF-55 80.8 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R800DHBF CMF5580R800DHBF-ND 69P1622
Product Name RES 80.8 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 80.8 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.8 ohms 80.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details