Vishay Intertechnology, Inc. Through Hole Resistors CMF5580R600FKWF70

Description
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580R600FKWF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600FKWF70-ND
Through Hole Resistors CMF5580R600FKWF70-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6 OHM 1/2W 1% AXIAL - CMF5580R600FKWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% AXIAL
CMF5580R600FKWF70
RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FKWF70
RES 80.6ohm 1/2W 1% AXIAL

RES 80.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 80.6 1% T-1 Re5 Vishay - 69P1621 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 80.6 1% T-1 Re5 Vishay
69P1621
Cmf-55-70 80.6 1% T-1 Re5 Vishay 69P1621
CMF-55-70 80.6 1% T-1 RE5

CMF-55-70 80.6 1% T-1 RE5

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600FKWF70-ND CMF5580R600FKWF70 69P1621
Product Name Through Hole Resistors RES 80.6 OHM 1/2W 1% AXIAL Cmf-55-70 80.6 1% T-1 Re5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details