Vishay Intertechnology, Inc. Metal Film Resistors - CMF5580R600FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5580R600FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5580R600FKWF
Metal Film Resistors - CMF5580R600FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5580R600FKWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600FKWF-ND
Through Hole Resistors CMF5580R600FKWF-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 80.6 Ohm, +/1 Percent, 100 Ppm Vishay - 41C8411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80.6 Ohm, +/1 Percent, 100 Ppm Vishay
41C8411
Cmf55, 80.6 Ohm, +/1 Percent, 100 Ppm Vishay 41C8411
CMF55, 80.6 Ohm, +/- 1 Percent, 100 ppm

CMF55, 80.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600FKWF CMF5580R600FKWF-ND 41C8411
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 80.6 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers