Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FKR6

Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W 1% AXIAL - CMF5580R600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% AXIAL
CMF5580R600FKR6
RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FKR6
RES 80.6ohm 1/2W 1% AXIAL

RES 80.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580R600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600FKR6-ND
Through Hole Resistors CMF5580R600FKR6-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8410
Resistor,metal Film,80.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8410
Resistor,Metal Film,80.6Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,80.6Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600FKR6 CMF5580R600FKR6-ND 41C8410
Product Name RES 80.6 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,80.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details