Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FKEA

Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W 1% AXIAL - CMF5580R600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% AXIAL
CMF5580R600FKEA
RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FKEA
RES 80.6ohm 1/2W 1% AXIAL

RES 80.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580R600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600FKEA-ND
Through Hole Resistors CMF5580R600FKEA-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80.6 1% T-1 Ea E3 Vishay - 48P7192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6 1% T-1 Ea E3 Vishay
48P7192
Cmf-55 80.6 1% T-1 Ea E3 Vishay 48P7192
CMF-55 80.6 1% T-1 EA e3

CMF-55 80.6 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600FKEA CMF5580R600FKEA-ND 48P7192
Product Name RES 80.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 80.6 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details