Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FHEB

Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W 1% AXIAL - CMF5580R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% AXIAL
CMF5580R600FHEB
RES 80.6 OHM 1/2W 1% AXIAL CMF5580R600FHEB
RES 80.6ohm 1/2W 1% AXIAL

RES 80.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF80.6HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.6HFTR-ND
Through Hole Resistors CMF80.6HFTR-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF80.6HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.6HFCT-ND
Through Hole Resistors CMF80.6HFCT-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80.6 1% T-2 Eb E3 Vishay - 69P1609 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6 1% T-2 Eb E3 Vishay
69P1609
Cmf-55 80.6 1% T-2 Eb E3 Vishay 69P1609
CMF-55 80.6 1% T-2 EB e3

CMF-55 80.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600FHEB CMF80.6HFTR-ND 69P1609
Product Name RES 80.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 80.6 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details