Vishay Intertechnology, Inc. Through Hole Resistors CMF5580R600DHWF

Description
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580R600DHWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600DHWF-ND
Through Hole Resistors CMF5580R600DHWF-ND
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6 OHM 1/2W .5% AXIAL - CMF5580R600DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W .5% AXIAL
CMF5580R600DHWF
RES 80.6 OHM 1/2W .5% AXIAL CMF5580R600DHWF
RES 80.6ohm 1/2W .5% AXIAL

RES 80.6ohm 1/2W .5% AXIAL

Supplier's Site
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8408 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8408
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8408
CMF55, 80.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 80.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600DHWF-ND CMF5580R600DHWF 41C8408
Product Name Through Hole Resistors RES 80.6 OHM 1/2W .5% AXIAL Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers