Vishay Intertechnology, Inc. Metal Film Resistors - CMF5580R600DHR7

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5580R600DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5580R600DHR7
Metal Film Resistors - CMF5580R600DHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5580R600DHR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600DHR7-ND
Through Hole Resistors CMF5580R600DHR7-ND
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8406
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8406
CMF55, 80.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 80.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600DHR7 CMF5580R600DHR7-ND 41C8406
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details