Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W .1% AXIAL CMF5580R600BEBF70

Description
RES 80.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W .1% AXIAL - CMF5580R600BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W .1% AXIAL
CMF5580R600BEBF70
RES 80.6 OHM 1/2W .1% AXIAL CMF5580R600BEBF70
RES 80.6ohm 1/2W .1% AXIAL

RES 80.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580R600BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600BEBF70-ND
Through Hole Resistors CMF5580R600BEBF70-ND
80.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 80.6 .1% T-9 B14 Vishay - 69P1605 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 80.6 .1% T-9 B14 Vishay
69P1605
Cmf-55-70 80.6 .1% T-9 B14 Vishay 69P1605
CMF-55-70 80.6 .1% T-9 B14

CMF-55-70 80.6 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600BEBF70 CMF5580R600BEBF70-ND 69P1605
Product Name RES 80.6 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 80.6 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers