Vishay Precision Group Metal Film Resistors - CMF5580K600DHWF

Description
Metal Film Resistors - Through Hole CMF-55 80.6K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 80.6K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5580K600DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5580K600DHWF
Metal Film Resistors - CMF5580K600DHWF
Metal Film Resistors - Through Hole CMF-55 80.6K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 80.6K .5% T-2 RE5

Supplier's Site
Cmf-55 80.6K .5% T-2 Re5 Vishay - 69P1592 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .5% T-2 Re5 Vishay
69P1592
Cmf-55 80.6K .5% T-2 Re5 Vishay 69P1592
CMF-55 80.6K .5% T-2 RE5

CMF-55 80.6K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5580K600DHWF 69P1592
Product Name Metal Film Resistors - Cmf-55 80.6K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details