Vishay Intertechnology, Inc. Through Hole Resistors CMF5580K600DHEB

Description
80.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580K600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600DHEB-ND
Through Hole Resistors CMF5580K600DHEB-ND
80.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5580K600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5580K600DHEB
Metal Film Resistors - CMF5580K600DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 80.6K .5% T-2 Eb E3 Vishay - 69P1591 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .5% T-2 Eb E3 Vishay
69P1591
Cmf-55 80.6K .5% T-2 Eb E3 Vishay 69P1591
CMF-55 80.6K .5% T-2 EB e3

CMF-55 80.6K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600DHEB-ND CMF5580K600DHEB 69P1591
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 80.6K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details