Vishay Intertechnology, Inc. RES 80.6K OHM 1/2W .5% AXIAL CMF5580K600DHBF

Description
RES 80.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/2W .5% AXIAL - CMF5580K600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W .5% AXIAL
CMF5580K600DHBF
RES 80.6K OHM 1/2W .5% AXIAL CMF5580K600DHBF
RES 80.6Kohm 1/2W .5% AXIAL

RES 80.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600DHBF-ND
Through Hole Resistors CMF5580K600DHBF-ND
80.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80.6K .5% T-2 B14 Vishay - 69P1590 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .5% T-2 B14 Vishay
69P1590
Cmf-55 80.6K .5% T-2 B14 Vishay 69P1590
CMF-55 80.6K .5% T-2 B14

CMF-55 80.6K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600DHBF CMF5580K600DHBF-ND 69P1590
Product Name RES 80.6K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 80.6K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details