Vishay Intertechnology, Inc. RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BHEB

Description
RES 80.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/2W .1% AXIAL - CMF5580K600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W .1% AXIAL
CMF5580K600BHEB
RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BHEB
RES 80.6Kohm 1/2W .1% AXIAL

RES 80.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600BHEB-ND
Through Hole Resistors CMF5580K600BHEB-ND
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80.6K .1% T-2 Eb E3 Vishay - 69P1588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .1% T-2 Eb E3 Vishay
69P1588
Cmf-55 80.6K .1% T-2 Eb E3 Vishay 69P1588
CMF-55 80.6K .1% T-2 EB e3

CMF-55 80.6K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600BHEB CMF5580K600BHEB-ND 69P1588
Product Name RES 80.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 80.6K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details