Vishay Intertechnology, Inc. RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BER6

Description
RES 80.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/2W .1% AXIAL - CMF5580K600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W .1% AXIAL
CMF5580K600BER6
RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BER6
RES 80.6Kohm 1/2W .1% AXIAL

RES 80.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600BER6-ND
Through Hole Resistors CMF5580K600BER6-ND
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8392
Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8392
Resistor,Metal Film,806KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,806KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600BER6 CMF5580K600BER6-ND 41C8392
Product Name RES 80.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,806Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers