Vishay Intertechnology, Inc. Through Hole Resistors CMF5580K600BEEA

Description
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580K600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600BEEA-ND
Through Hole Resistors CMF5580K600BEEA-ND
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6K OHM 1/2W 0.1% AXIAL - CMF5580K600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W 0.1% AXIAL
CMF5580K600BEEA
RES 80.6K OHM 1/2W 0.1% AXIAL CMF5580K600BEEA
RES 80.6Kohm 1/2W 0.1% AXIAL

RES 80.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 80.6K .1% T-9 Ea E3 Vishay - 69P1584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .1% T-9 Ea E3 Vishay
69P1584
Cmf-55 80.6K .1% T-9 Ea E3 Vishay 69P1584
CMF-55 80.6K .1% T-9 EA e3

CMF-55 80.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600BEEA-ND CMF5580K600BEEA 69P1584
Product Name Through Hole Resistors RES 80.6K OHM 1/2W 0.1% AXIAL Cmf-55 80.6K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details