Vishay Intertechnology, Inc. RES 80K OHM 1/2W 1% AXIAL CMF5580K000FKEA

Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 1% AXIAL - CMF5580K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 1% AXIAL
CMF5580K000FKEA
RES 80K OHM 1/2W 1% AXIAL CMF5580K000FKEA
RES 80Kohm 1/2W 1% AXIAL

RES 80Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000FKEA-ND
Through Hole Resistors CMF5580K000FKEA-ND
80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5580K000FKEA CMF5580K000FKEA-ND
Product Name RES 80K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details