Vishay Intertechnology, Inc. RES 80K OHM 1/2W 1% AXIAL CMF5580K000FER6

Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 1% AXIAL - CMF5580K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 1% AXIAL
CMF5580K000FER6
RES 80K OHM 1/2W 1% AXIAL CMF5580K000FER6
RES 80Kohm 1/2W 1% AXIAL

RES 80Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000FER6-ND
Through Hole Resistors CMF5580K000FER6-ND
80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8387
Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8387
Resistor,Metal Film,800KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,800KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000FER6 CMF5580K000FER6-ND 41C8387
Product Name RES 80K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details