Vishay Intertechnology, Inc. RES 80K OHM 1/2W 1% AXIAL CMF5580K000FEEK

Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 1% AXIAL - CMF5580K000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 1% AXIAL
CMF5580K000FEEK
RES 80K OHM 1/2W 1% AXIAL CMF5580K000FEEK
RES 80Kohm 1/2W 1% AXIAL

RES 80Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000FEEK-ND
Through Hole Resistors CMF5580K000FEEK-ND
80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5580K000FEEK CMF5580K000FEEK-ND
Product Name RES 80K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details