VISHAY INTERTECHNOLOGY, INC.
CMF5580K000FEEB -- RES 80K OHM 1/2W 1% AXIAL
Vishay Intertechnology, Inc.
RES 80K OHM 1/2W 1% AXIAL
CMF5580K000FEEB
Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 80Kohm 1/2W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF5580K000FEEB |
|
Product Name
|
RES 80K OHM 1/2W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10.7 ohms
View Details
2 suppliers