Vishay Intertechnology, Inc. Through Hole Resistors CMF5580K000FEBF

Description
80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580K000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000FEBF-ND
Through Hole Resistors CMF5580K000FEBF-ND
80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80K OHM 1/2W 1% AXIAL - CMF5580K000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 1% AXIAL
CMF5580K000FEBF
RES 80K OHM 1/2W 1% AXIAL CMF5580K000FEBF
RES 80Kohm 1/2W 1% AXIAL

RES 80Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8386
Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8386
Resistor,Metal Film,800KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,800KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000FEBF-ND CMF5580K000FEBF 41C8386
Product Name Through Hole Resistors RES 80K OHM 1/2W 1% AXIAL Resistor,metal Film,800Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers