Vishay Intertechnology, Inc. RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BHR6

Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 0.1% AXIAL - CMF5580K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 0.1% AXIAL
CMF5580K000BHR6
RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BHR6
RES 80Kohm 1/2W 0.1% AXIAL

RES 80Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000BHR6-ND
Through Hole Resistors CMF5580K000BHR6-ND
80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 80 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8382
Cmf55, 80 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8382
CMF55, 80 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 80 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000BHR6 CMF5580K000BHR6-ND 41C8382
Product Name RES 80K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 80 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details