Vishay Intertechnology, Inc. RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BEEK

Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 0.1% AXIAL - CMF5580K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 0.1% AXIAL
CMF5580K000BEEK
RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BEEK
RES 80Kohm 1/2W 0.1% AXIAL

RES 80Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000BEEK-ND
Through Hole Resistors CMF5580K000BEEK-ND
80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80K .1% T-9 Ek E3 Vishay - 69P1579 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80K .1% T-9 Ek E3 Vishay
69P1579
Cmf-55 80K .1% T-9 Ek E3 Vishay 69P1579
CMF-55 80K .1% T-9 EK e3

CMF-55 80K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000BEEK CMF5580K000BEEK-ND 69P1579
Product Name RES 80K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 80K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details