Vishay Intertechnology, Inc. RES 806 OHM 1/2W 1% AXIAL CMF55806R00FKRE

Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W 1% AXIAL - CMF55806R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W 1% AXIAL
CMF55806R00FKRE
RES 806 OHM 1/2W 1% AXIAL CMF55806R00FKRE
RES 806ohm 1/2W 1% AXIAL

RES 806ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00FKRE-ND
Through Hole Resistors CMF55806R00FKRE-ND
806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 806 1% T-1 R36 Vishay - 69P1660 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 1% T-1 R36 Vishay
69P1660
Cmf-55 806 1% T-1 R36 Vishay 69P1660
CMF-55 806 1% T-1 R36

CMF-55 806 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00FKRE CMF55806R00FKRE-ND 69P1660
Product Name RES 806 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 806 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details