Vishay Intertechnology, Inc. RES 806 OHM 1/2W 1% AXIAL CMF55806R00FKR670

Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W 1% AXIAL - CMF55806R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W 1% AXIAL
CMF55806R00FKR670
RES 806 OHM 1/2W 1% AXIAL CMF55806R00FKR670
RES 806ohm 1/2W 1% AXIAL

RES 806ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00FKR670-ND
Through Hole Resistors CMF55806R00FKR670-ND
806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 806 1% T-1 Re6 Vishay - 69P1663 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 806 1% T-1 Re6 Vishay
69P1663
Cmf-55-70 806 1% T-1 Re6 Vishay 69P1663
CMF-55-70 806 1% T-1 RE6

CMF-55-70 806 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00FKR670 CMF55806R00FKR670-ND 69P1663
Product Name RES 806 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 806 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details