Vishay Intertechnology, Inc. RES 806 OHM 1/2W 1% AXIAL CMF55806R00FKEA70

Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W 1% AXIAL - CMF55806R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W 1% AXIAL
CMF55806R00FKEA70
RES 806 OHM 1/2W 1% AXIAL CMF55806R00FKEA70
RES 806ohm 1/2W 1% AXIAL

RES 806ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00FKEA70-ND
Through Hole Resistors CMF55806R00FKEA70-ND
806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 806 1% T-1 Ea E3 Vishay - 69P1658 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 806 1% T-1 Ea E3 Vishay
69P1658
Cmf-55-70 806 1% T-1 Ea E3 Vishay 69P1658
CMF-55-70 806 1% T-1 EA e3

CMF-55-70 806 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00FKEA70 CMF55806R00FKEA70-ND 69P1658
Product Name RES 806 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 806 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details