Vishay Intertechnology, Inc. RES 806 OHM 1/2W .5% AXIAL CMF55806R00DHRE

Description
RES 806ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/2W .5% AXIAL - CMF55806R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/2W .5% AXIAL
CMF55806R00DHRE
RES 806 OHM 1/2W .5% AXIAL CMF55806R00DHRE
RES 806ohm 1/2W .5% AXIAL

RES 806ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806R00DHRE-ND
Through Hole Resistors CMF55806R00DHRE-ND
806 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 806 .5% T-2 R36 Vishay - 69P1655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806 .5% T-2 R36 Vishay
69P1655
Cmf-55 806 .5% T-2 R36 Vishay 69P1655
CMF-55 806 .5% T-2 R36

CMF-55 806 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55806R00DHRE CMF55806R00DHRE-ND 69P1655
Product Name RES 806 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 806 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details