Vishay Precision Group Metal Film Resistors - CMF55806R00DHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55806R00DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55806R00DHR7
Metal Film Resistors - CMF55806R00DHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 806 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 806 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8444
Cmf55, 806 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8444
CMF55, 806 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 806 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55806R00DHR7 41C8444
Product Name Metal Film Resistors - Cmf55, 806 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers